API Delevan, Inc. Fixed Inductors P1812-123K

Description
12µH Unshielded Inductor 550mA 670mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Inductor 550mA 670mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3313TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3313TR-ND
Fixed Inductors DN3313TR-ND
12µH Unshielded Inductor 550mA 670mOhm Max 1812 (4532 Metric)

12µH Unshielded Inductor 550mA 670mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3313TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details