API Delevan, Inc. Fixed Inductors P1812-183K

Description
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3315TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3315TR-ND
Fixed Inductors DN3315TR-ND
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN3315CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3315CT-ND
Fixed Inductors DN3315CT-ND
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN3315DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3315DKR-ND
Fixed Inductors DN3315DKR-ND
18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

18µH Unshielded Inductor 400mA 875mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3315TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1712-3627322520C121KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details