API Delevan, Inc. Fixed Inductors P1812R-224G

Description
220µH Unshielded Inductor 120mA 9.68Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 120mA 9.68Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-224G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-224G-ND
Fixed Inductors P1812R-224G-ND
220µH Unshielded Inductor 120mA 9.68Ohm Max Nonstandard

220µH Unshielded Inductor 120mA 9.68Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-224G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers