Manufacturer: API Delevan Inc.
Win Source Part Number: 888316-P1812R-104K
Series: P1812R
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µH Unshielded - Inductor 180 mA 4.32Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q6009169, DN7870CT, DN7870DKR, P1812R-104K TR 500, P1812R104K, Q2752574, DN7870TR, P1812R-104K-ND
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
100uH 10% 1812 SMD Ferrite Inductor, Unshielded, 0.18A Product overview: P1812R-104K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 0.18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 0.18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1812R-104K can be used for catalog matching and distributor lookup.
FIXED IND 100UH 180MA 4.32OHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 888316-P1812R-104K | DN7870DKR-ND | 71-P1812R-104K | P1812R-104K |
| Product Name | Fixed Inductors - P1812R-104K | Fixed Inductors | SMD 100uH 0.18A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |