API Delevan, Inc. Fixed Inductors P1330R-222K

Description
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7860TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7860TR-ND
Fixed Inductors DN7860TR-ND
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7860CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7860CT-ND
Fixed Inductors DN7860CT-ND
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7860DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7860DKR-ND
Fixed Inductors DN7860DKR-ND
2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

2.2µH Unshielded Inductor 1.69A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7860TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details