DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
153
160
170
180
190
196
| Product Name | Notes |
|---|---|
| 100nH Unshielded Wirewound Inductor 310mA 1.2Ohm Max 0402 (1005 Metric) | |
| 10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric) | |
| 11nH Unshielded Wirewound Inductor 1.4A 70mOhm Max 0402 (1005 Metric) | |
| 120nH Unshielded Wirewound Inductor 310mA 1.2Ohm Max 0402 (1005 Metric) | |
| 12nH Unshielded Wirewound Inductor 1.2A 100mOhm Max 0402 (1005 Metric) | |
| 13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1005 Metric) | |
| 150nH Unshielded Wirewound Inductor 240mA 2Ohm Max 0402 (1005 Metric) | |
| 160nH Unshielded Wirewound Inductor 240mA 2.4Ohm Max 0402 (1005 Metric) | |
| 180nH Unshielded Wirewound Inductor 240mA 2.5Ohm Max 0402 (1005 Metric) | |
| 220nH Unshielded Wirewound Inductor 160mA 3.5Ohm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric) | |
| 4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 620mA 100mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.2nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.3nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.4nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric) | |
| 5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 5.9nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 200mA 950mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 190mA 1.05Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 330mA 900mOhm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 340mA 996mOhm Max 0402 (1005 Metric) | |
| 58nH Unshielded Wirewound Inductor 1.128A 1.128Ohm Max 0402 (1005 Metric) | |
| 5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric) | |
| 5nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric) | |
| 6.1nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 710mA 78mOhm Max 0402 (1005 Metric) | |
| 6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric) | |
| 6.3nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.4nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.4nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric) | |
| 6.5nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.6nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.6nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.7nH Unshielded Wirewound Inductor 1.28A 78mOhm Max 0402 (1005 Metric) | |
| 6.7nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 610mA 105mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric) | |
| 6.9nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 6.9nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric) | |
| 62nH Unshielded Wirewound Inductor 190mA 1.05Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 170mA 1.35Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 320mA 1Ohm Max 0402 (1005 Metric) | |
| 6nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric) | |
| 7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 7.1nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.2nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.2nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.4nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 570mA 120mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 7.9nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 140mA 1.75Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric) | |
| 7nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric) | |
| 7nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric) | |
| 8.1nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.4nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.5nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric) | |
| 8.6nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.6nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 8.8nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.8nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 8.9nH Unshielded Wirewound Inductor 1.42A 70mOhm Max 0402 (1005 Metric) | |
| 8.9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 140mA 1.9Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 315mA 1.1Ohm Max 0402 (1005 Metric) | |
| 8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 1.4A 80mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) | |
| 9.2nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.3nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.3nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.4nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.4nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.6nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.7nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.7nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.8nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9.9nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric) | |
| 9.9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric) | |
| 91nH Unshielded Wirewound Inductor 140mA 1.95Ohm Max 0402 (1005 Metric) | |
| 96nH Unshielded Wirewound Inductor 130mA 2.06Ohm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 1.5A 70mOhm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric) | |
| 9nH Unshielded Wirewound Inductor 590mA 110mOhm Max 0402 (1005 Metric) |
| << Prev | Next >> |