API Delevan, Inc. Fixed Inductors P1812-683K

Description
68µH Unshielded Inductor 220mA 3.408Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 220mA 3.408Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3322TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3322TR-ND
Fixed Inductors DN3322TR-ND
68µH Unshielded Inductor 220mA 3.408Ohm Max 1812 (4532 Metric)

68µH Unshielded Inductor 220mA 3.408Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3322TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Specs
Application RF Choke
View Details