API Delevan, Inc. Fixed Inductors P1330-332G

Description
3.3µH Unshielded Inductor 1.46A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 1.46A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-332G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-332G-ND
Fixed Inductors P1330-332G-ND
3.3µH Unshielded Inductor 1.46A 108mOhm Max Nonstandard

3.3µH Unshielded Inductor 1.46A 108mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-332G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details