API Delevan, Inc. Fixed Inductors P1812-104K

Description
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3324TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3324TR-ND
Fixed Inductors DN3324TR-ND
100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 180mA 4.32Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3324TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details