API Delevan, Inc. Fixed Inductors P1330-124K

Description
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3285TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3285TR-ND
Fixed Inductors DN3285TR-ND
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard

120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3285TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details