API Delevan, Inc. Fixed Inductors P1330R-473K

Description
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7863TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7863TR-ND
Fixed Inductors DN7863TR-ND
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7863DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7863DKR-ND
Fixed Inductors DN7863DKR-ND
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7863CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7863CT-ND
Fixed Inductors DN7863CT-ND
47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

47µH Unshielded Inductor 467mA 792mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7863TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details