API Delevan, Inc. Fixed Inductors P1330R-274H

Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-274H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-274H-ND
Fixed Inductors P1330R-274H-ND
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-274H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 3.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2125972P - RS Components, Ltd.
Specs
Inductance Range 150 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details