API Delevan, Inc. Fixed Inductors P1330R-824K

Description
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-824K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-824K-ND
Fixed Inductors P1330R-824K-ND
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard

820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-824K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details