API Delevan, Inc. Fixed Inductors P1330R-824G

Description
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-824G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-824G-ND
Fixed Inductors P1330R-824G-ND
820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard

820µH Unshielded Inductor 113mA 9.96Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-824G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers