API Delevan, Inc. Fixed Inductors P1812-682J

Description
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-P1812-682JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812-682JTR-ND
Fixed Inductors 197-P1812-682JTR-ND
6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard

6.8µH Unshielded Inductor 600mA 472mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-P1812-682JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812-682JDKR-ND
Fixed Inductors 197-P1812-682JDKR-ND
FIXED IND 6.8UH 600MA 472 MOHM

FIXED IND 6.8UH 600MA 472 MOHM

Buy Now Datasheet
Fixed Inductors - 197-P1812-682JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-P1812-682JCT-ND
Fixed Inductors 197-P1812-682JCT-ND
FIXED IND 6.8UH 600MA 472 MOHM

FIXED IND 6.8UH 600MA 472 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-P1812-682JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details