API Delevan, Inc. Fixed Inductors P1812R-122G

Description
1.2µH Unshielded Inductor 1A 199mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 1A 199mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-122G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-122G-ND
Fixed Inductors P1812R-122G-ND
1.2µH Unshielded Inductor 1A 199mOhm Max Nonstandard

1.2µH Unshielded Inductor 1A 199mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-122G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106140DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details