API Delevan, Inc. Fixed Inductors P1330R-563K

Description
56µH Unshielded Inductor 442mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Inductor 442mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-563K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-563K-ND
Fixed Inductors P1330R-563K-ND
56µH Unshielded Inductor 442mA 900mOhm Max Nonstandard

56µH Unshielded Inductor 442mA 900mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1330R-563K
1085342-P1330R-563K
Fixed Inductors - P1330R-563K 1085342-P1330R-563K
Manufacturer: API Delevan Inc. Win Source Part Number: 1085342-P1330R-563K Packaging: Reel - TR Current Rating: 442mA Inductance: 56μH Height - Seated (Max): 0.145" (3.68mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 216mA Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1085342-P1330R-563K
Packaging: Reel - TR
Current Rating: 442mA
Inductance: 56μH
Height - Seated (Max): 0.145" (3.68mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 216mA
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1330R-563K-ND 1085342-P1330R-563K
Product Name Fixed Inductors Fixed Inductors - P1330R-563K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details