API Delevan, Inc. Fixed Inductors P1330-274K

Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3289TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3289TR-ND
Fixed Inductors DN3289TR-ND
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3289TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details