API Delevan, Inc. Fixed Inductors P1330R-394J

Description
390µH Unshielded Inductor 171mA 5.64Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 171mA 5.64Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330R-394J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330R-394J-ND
Fixed Inductors P1330R-394J-ND
390µH Unshielded Inductor 171mA 5.64Ohm Max Nonstandard

390µH Unshielded Inductor 171mA 5.64Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330R-394J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers