API Delevan, Inc. Fixed Inductors P1812-124K

Description
120µH Unshielded Inductor 160mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Inductor 160mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3325TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3325TR-ND
Fixed Inductors DN3325TR-ND
120µH Unshielded Inductor 160mA 6Ohm Max 1812 (4532 Metric)

120µH Unshielded Inductor 160mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1812-124K
772801-P1812-124K
Fixed Inductors - P1812-124K 772801-P1812-124K
Manufacturer: API Delevan Inc. Win Source Part Number: 772801-P1812-124K Series: P1812 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Current Rating: 160mA Shielding: Unshielded Inductance: 120μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 208mA Test Frequency: 1kHz Family Name: P1812 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.134" (3.40mm) Alternative Parts (Cross-Reference): B82432A1124K000; ELJFB121KF2; 1812PS-124MD; ELJFB121KF; Introduction Date: September 10, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 772801-P1812-124K
Series: P1812
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Current Rating: 160mA
Shielding: Unshielded
Inductance: 120μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 208mA
Test Frequency: 1kHz
Family Name: P1812
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.134" (3.40mm)
Alternative Parts (Cross-Reference): B82432A1124K000; ELJFB121KF2; 1812PS-124MD; ELJFB121KF;
Introduction Date: September 10, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN3325TR-ND 772801-P1812-124K
Product Name Fixed Inductors Fixed Inductors - P1812-124K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details