API Delevan, Inc. Fixed Inductors P1330-124J

Description
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-124J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-124J-ND
Fixed Inductors P1330-124J-ND
120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard

120µH Unshielded Inductor 327mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-124J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details