API Delevan, Inc. Fixed Inductors P1812R-103K

Description
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7869DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7869DKR-ND
Fixed Inductors DN7869DKR-ND
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7869TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7869TR-ND
Fixed Inductors DN7869TR-ND
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7869CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7869CT-ND
Fixed Inductors DN7869CT-ND
10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

10µH Unshielded Inductor 550mA 608mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7869DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details