API Delevan, Inc. Fixed Inductors P1330R-103K

Description
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7856TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7856TR-ND
Fixed Inductors DN7856TR-ND
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7856CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7856CT-ND
Fixed Inductors DN7856CT-ND
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7856DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7856DKR-ND
Fixed Inductors DN7856DKR-ND
10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

10µH Unshielded Inductor 946mA 216mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7856TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers