API Delevan, Inc. Fixed Inductors P1330-154K

Description
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3286TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3286TR-ND
Fixed Inductors DN3286TR-ND
150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

150µH Unshielded Inductor 272mA 2.04Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3286TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1712-3627322515C6R8NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details