API Delevan, Inc. Fixed Inductors P1330R-104K

Description
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7857DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7857DKR-ND
Fixed Inductors DN7857DKR-ND
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7857CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7857CT-ND
Fixed Inductors DN7857CT-ND
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7857TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7857TR-ND
Fixed Inductors DN7857TR-ND
100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

100µH Unshielded Inductor 347mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 100uH;Tol +/-10%;Cur 347mA;SMT;DCR 1.68 Ohms - 70033186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 100uH;Tol +/-10%;Cur 347mA;SMT;DCR 1.68 Ohms
70033186
Inductor;RF;Ind 100uH;Tol +/-10%;Cur 347mA;SMT;DCR 1.68 Ohms 70033186
Surface Mount Power Inductors, ± 10% Inductance Tolerance, 0.300 to 0.325 " Length Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: 0.210 W Inductance: Measured at 1 V with no DC current Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value. Optional Tolerances: 5%, 3% and 2% available The maximum power dissipation is 0.210 W at 90 °C.

Surface Mount Power Inductors, ± 10% Inductance Tolerance, 0.300 to 0.325 " Length
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C: 0.210 W
Inductance: Measured at 1 V with no DC current
Incremental Current: The current at which the inductance will be decreased by a maximum of 5% from its initial zero DC value.
Optional Tolerances: 5%, 3% and 2% available
The maximum power dissipation is 0.210 W at 90 °C.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7857DKR-ND 70033186
Product Name Fixed Inductors Inductor;RF;Ind 100uH;Tol +/-10%;Cur 347mA;SMT;DCR 1.68 Ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details