API Delevan, Inc. Fixed Inductors P1812-472H

Description
4.7µH Unshielded Inductor 650mA 401mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 650mA 401mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812-472H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812-472H-ND
Fixed Inductors P1812-472H-ND
4.7µH Unshielded Inductor 650mA 401mOhm Max Nonstandard

4.7µH Unshielded Inductor 650mA 401mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812-472H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details