API Delevan, Inc. Fixed Inductors P1812R-153J

Description
15µH Unshielded Inductor 450mA 780mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 450mA 780mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812R-153J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812R-153J-ND
Fixed Inductors P1812R-153J-ND
15µH Unshielded Inductor 450mA 780mOhm Max Nonstandard

15µH Unshielded Inductor 450mA 780mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812R-153J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details