API Delevan, Inc. Fixed Inductors P1812-333G

Description
33µH Unshielded Inductor 300mA 1.578Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 300mA 1.578Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1812-333G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1812-333G-ND
Fixed Inductors P1812-333G-ND
33µH Unshielded Inductor 300mA 1.578Ohm Max Nonstandard

33µH Unshielded Inductor 300mA 1.578Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1812-333G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers