API Delevan, Inc. Fixed Inductors P1330-274H

Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1330-274H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1330-274H-ND
Fixed Inductors P1330-274H-ND
270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

270µH Unshielded Inductor 191mA 4.32Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number P1330-274H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N2 0402DC-5N2XJRW , 0402DC-5N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details