Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K016CSAS

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K016CSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K016CSAS-ND
Tantalum Capacitors T95R227K016CSAS-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R227K016CSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K016CSAS
Capacitors - Tantalum Capacitors T95R227K016CSAS
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site
Tantalum Capacitors - T95R227K016CSAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K016CSAS
Tantalum Capacitors T95R227K016CSAS
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K016CSAS-ND T95R227K016CSAS T95R227K016CSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX102M160J042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
4 suppliers