Vishay Intertechnology, Inc. Tantalum Capacitors T95R226K050EABS

Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226K050EABS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226K050EABS-ND
Tantalum Capacitors T95R226K050EABS-ND
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226K050EABS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226K050EABS
Capacitors - Tantalum Capacitors T95R226K050EABS
CAP TANT 22UF 10% 50V 2824

CAP TANT 22UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R226K050EABS-ND T95R226K050EABS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details