Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M016ESAS

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M016ESAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M016ESAS-ND
Tantalum Capacitors T95R227M016ESAS-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M016ESAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M016ESAS
Tantalum Capacitors T95R227M016ESAS
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R227M016ESAS-ND T95R227M016ESAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details