Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M010HSAL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M010HSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M010HSAL-ND
Tantalum Capacitors T95R227M010HSAL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R227M010HSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227M010HSAL
Capacitors - Tantalum Capacitors T95R227M010HSAL
CAP TANT 220UF 20% 10V 2824

CAP TANT 220UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R227M010HSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M010HSAL
Tantalum Capacitors T95R227M010HSAL
CAP TANT 220UF 20% 10V 2824

CAP TANT 220UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227M010HSAL-ND T95R227M010HSAL T95R227M010HSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers