Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M6R3CSAL

Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M6R3CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M6R3CSAL-ND
Tantalum Capacitors T95R187M6R3CSAL-ND
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R187M6R3CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187M6R3CSAL
Capacitors - Tantalum Capacitors T95R187M6R3CSAL
CAP TANT 180UF 20% 6.3V 2824

CAP TANT 180UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - T95R187M6R3CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187M6R3CSAL
Tantalum Capacitors T95R187M6R3CSAL
CAP TANT 180UF 20% 6.3V 2824

CAP TANT 180UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187M6R3CSAL-ND T95R187M6R3CSAL T95R187M6R3CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details