Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M6R3LZSL

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M6R3LZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M6R3LZSL-ND
Tantalum Capacitors T95R227M6R3LZSL-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M6R3LZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M6R3LZSL
Tantalum Capacitors T95R227M6R3LZSL
CAP TANT 220UF 20% 6.3V 2824

CAP TANT 220UF 20% 6.3V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R227M6R3LZSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227M6R3LZSL
Capacitors - Tantalum Capacitors T95R227M6R3LZSL
CAP TANT 220UF 20% 6.3V 2824

CAP TANT 220UF 20% 6.3V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227M6R3LZSL-ND T95R227M6R3LZSL T95R227M6R3LZSL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details