Vishay Intertechnology, Inc. Tantalum Capacitors T95R187M016HSSL

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187M016HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187M016HSSL-ND
Tantalum Capacitors T95R187M016HSSL-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R187M016HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187M016HSSL
Tantalum Capacitors T95R187M016HSSL
CAP TANT 180UF 20% 16V 2824

CAP TANT 180UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R187M016HSSL-ND T95R187M016HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details