Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M6R3EZSL

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M6R3EZSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M6R3EZSL-ND
Tantalum Capacitors T95R227M6R3EZSL-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M6R3EZSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M6R3EZSL
Tantalum Capacitors T95R227M6R3EZSL
CAP TANT 220UF 20% 6.3V 2824

CAP TANT 220UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R227M6R3EZSL-ND T95R227M6R3EZSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers