Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K010CSAL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K010CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K010CSAL-ND
Tantalum Capacitors T95R227K010CSAL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R227K010CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K010CSAL
Capacitors - Tantalum Capacitors T95R227K010CSAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R227K010CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K010CSAL
Tantalum Capacitors T95R227K010CSAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K010CSAL-ND T95R227K010CSAL T95R227K010CSAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers