Vishay Intertechnology, Inc. Tantalum Capacitors T95R187K6R3LZAL

Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187K6R3LZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187K6R3LZAL-ND
Tantalum Capacitors T95R187K6R3LZAL-ND
180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R187K6R3LZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187K6R3LZAL
Tantalum Capacitors T95R187K6R3LZAL
CAP TANT 180UF 10% 6.3V 2824

CAP TANT 180UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R187K6R3LZAL-ND T95R187K6R3LZAL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Tantalum Capacitors - 1814605 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details