Vishay Intertechnology, Inc. Tantalum Capacitors T95R227K010CZAL

Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227K010CZAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227K010CZAL-ND
Tantalum Capacitors T95R227K010CZAL-ND
220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R227K010CZAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R227K010CZAL
Capacitors - Tantalum Capacitors T95R227K010CZAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R227K010CZAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227K010CZAL
Tantalum Capacitors T95R227K010CZAL
CAP TANT 220UF 10% 10V 2824

CAP TANT 220UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R227K010CZAL-ND T95R227K010CZAL T95R227K010CZAL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers