Vishay Intertechnology, Inc. Tantalum Capacitors T95R226K050CZSS

Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226K050CZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226K050CZSS-ND
Tantalum Capacitors T95R226K050CZSS-ND
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R226K050CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R226K050CZSS
Tantalum Capacitors T95R226K050CZSS
CAP TANT 22UF 10% 50V 2824

CAP TANT 22UF 10% 50V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R226K050CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226K050CZSS
Capacitors - Tantalum Capacitors T95R226K050CZSS
CAP TANT 22UF 10% 50V 2824

CAP TANT 22UF 10% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R226K050CZSS-ND T95R226K050CZSS T95R226K050CZSS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details