Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M6R3HSSL

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M6R3HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M6R3HSSL-ND
Tantalum Capacitors T95R227M6R3HSSL-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M6R3HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M6R3HSSL
Tantalum Capacitors T95R227M6R3HSSL
CAP TANT 220UF 20% 6.3V 2824

CAP TANT 220UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R227M6R3HSSL-ND T95R227M6R3HSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers