Vishay Intertechnology, Inc. Tantalum Capacitors T95R336K025LSSL

Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R336K025LSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R336K025LSSL-ND
Tantalum Capacitors T95R336K025LSSL-ND
33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R336K025LSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R336K025LSSL
Tantalum Capacitors T95R336K025LSSL
CAP TANT 33UF 10% 25V 2824

CAP TANT 33UF 10% 25V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R336K025LSSL-ND T95R336K025LSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details