Vishay Intertechnology, Inc. Tantalum Capacitors T95R187K016ESSL

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187K016ESSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187K016ESSL-ND
Tantalum Capacitors T95R187K016ESSL-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R187K016ESSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187K016ESSL
Tantalum Capacitors T95R187K016ESSL
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R187K016ESSL-ND T95R187K016ESSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers