Vishay Intertechnology, Inc. Tantalum Capacitors T95R227M016CZAS

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95R227M016CZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 OºF and a voltage rating of 16 V. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and the terminations can be SnPb or 100% tin. The device is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The T95R227M016CZAS is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 OºF and a voltage rating of 16 V. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is designed for high reliability, with options for Weibull grading and surge current testing per MIL-PRF-55365. It is available with standard and low ESR options, and the terminations can be SnPb or 100% tin. The device is halogen-free, except for the R case, and has a moisture sensitivity level of 2a. This capacitor is suitable for applications requiring robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R227M016CZAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R227M016CZAS-ND
Tantalum Capacitors T95R227M016CZAS-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R227M016CZAS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R227M016CZAS
Tantalum Capacitors T95R227M016CZAS
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95R227M016CZAS-ND T95R227M016CZAS
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details