Vishay Intertechnology, Inc. Tantalum Capacitors T95R226M050LSAS

Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R226M050LSAS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R226M050LSAS-ND
Tantalum Capacitors T95R226M050LSAS-ND
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R226M050LSAS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R226M050LSAS
Capacitors - Tantalum Capacitors T95R226M050LSAS
CAP TANT 22UF 20% 50V 2824

CAP TANT 22UF 20% 50V 2824

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T95R226M050LSAS-ND T95R226M050LSAS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details