220µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 65mOhm
CAP TANT 220UF 10% 6.3V 2824
CAP TANT 220UF 10% 6.3V 2824
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T95R227K6R3LSSL-ND | T95R227K6R3LSSL | T95R227K6R3LSSL |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |