Vishay Intertechnology, Inc. Tantalum Capacitors T95R187K016CSAL

Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet
Description
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R187K016CSAL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R187K016CSAL-ND
Tantalum Capacitors T95R187K016CSAL-ND
180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm

Buy Now Datasheet
Tantalum Capacitors - T95R187K016CSAL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R187K016CSAL
Tantalum Capacitors T95R187K016CSAL
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T95R187K016CSAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R187K016CSAL
Capacitors - Tantalum Capacitors T95R187K016CSAL
CAP TANT 180UF 10% 16V 2824

CAP TANT 180UF 10% 16V 2824

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R187K016CSAL-ND T95R187K016CSAL T95R187K016CSAL
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS475K050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers