220µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 55mOhm
CAP TANT 220UF 10% 10V 2824
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T95R227K010LSSL-ND | T95R227K010LSSL |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |