Vishay Intertechnology, Inc. Tantalum Capacitors T95R157M010HSSL

Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95R157M010HSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95R157M010HSSL-ND
Tantalum Capacitors T95R157M010HSSL-ND
150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T95R157M010HSSL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T95R157M010HSSL
Capacitors - Tantalum Capacitors T95R157M010HSSL
CAP TANT 150UF 20% 10V 2824

CAP TANT 150UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T95R157M010HSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95R157M010HSSL
Tantalum Capacitors T95R157M010HSSL
CAP TANT 150UF 20% 10V 2824

CAP TANT 150UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T95R157M010HSSL-ND T95R157M010HSSL T95R157M010HSSL
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers